Stock Drive Products & Sterling Instrument - SDP/SI 4mm CIRCULAR PITCH, TEETH, 718.2mm PITCH LENGTH POSI-DRIVE BELT S7914YM20AFT180

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7914YM20AFT180 is a 4 mm circular pitch Posi-Drive belt with a 718.2 mm pitch length, featuring an aramid fiber core and 180 drive pins, designed for synchronous power transmission. It has a molded polyurethane body, operates within a temperature range of -23°C to 60°C, and is 2.4 mm thick with a 1.8 mm pin diameter. The belt is 3.99 mm wide at the base and supports a maximum operating speed of 718.2 m/min and a maximum tensile load of 718.2 N. It is sold as a discrete unit with a specified number of drive pins.

Datasheet Summary
Powered by GS/AI

The S7914YM20AFT180 is a 4 mm circular pitch Posi-Drive belt with a 718.2 mm pitch length, featuring an aramid fiber core and 180 drive pins, designed for synchronous power transmission. It has a molded polyurethane body, operates within a temperature range of -23°C to 60°C, and is 2.4 mm thick with a 1.8 mm pin diameter. The belt is 3.99 mm wide at the base and supports a maximum operating speed of 718.2 m/min and a maximum tensile load of 718.2 N. It is sold as a discrete unit with a specified number of drive pins.

Suppliers

Company
Product
Description
Supplier Links
4mm CIRCULAR PITCH, TEETH, 718.2mm PITCH LENGTH POSI-DRIVE BELT - S7914YM20AFT180 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm CIRCULAR PITCH, TEETH, 718.2mm PITCH LENGTH POSI-DRIVE BELT
S7914YM20AFT180
4mm CIRCULAR PITCH, TEETH, 718.2mm PITCH LENGTH POSI-DRIVE BELT S7914YM20AFT180
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (metric)
Product Number S7914YM20AFT180
Product Name 4mm CIRCULAR PITCH, TEETH, 718.2mm PITCH LENGTH POSI-DRIVE BELT
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 251 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M251090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 180 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M180060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
GT2 (3MM) Pitch, 280 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M280060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
2 mm (GT3) Pitch, 137 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M137060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details