Stock Drive Products & Sterling Instrument - SDP/SI Single core Posi-Drive belt, 20 Pitch, 28.274" Pitch Length 180 Pins S7913Y-20SS180

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7913Y-20SS180 is a 20-pitch, single-core Posi-Drive belt with a stainless steel core and 180 drive pins, for use in precision motion transmission. It has a pitch length of 28.274 inches, an operating temperature range of -10°F to +140°F, and a maximum no-load belt speed of 280 ft/min with a belt tension rating of 28.274 lbf. The belt thickness is 0.15708 inches and the drive pin diameter is 0.070 inches. The belt is available in continuous lengths up to 100 feet.

Datasheet Summary
Powered by GS/AI

The S7913Y-20SS180 is a 20-pitch, single-core Posi-Drive belt with a stainless steel core and 180 drive pins, for use in precision motion transmission. It has a pitch length of 28.274 inches, an operating temperature range of -10°F to +140°F, and a maximum no-load belt speed of 280 ft/min with a belt tension rating of 28.274 lbf. The belt thickness is 0.15708 inches and the drive pin diameter is 0.070 inches. The belt is available in continuous lengths up to 100 feet.

Suppliers

Company
Product
Description
Supplier Links
Single core Posi-Drive belt, 20 Pitch, 28.274
Hicksville, NY, United States
Single core Posi-Drive belt, 20 Pitch, 28.274" Pitch Length 180 Pins
S7913Y-20SS180
Single core Posi-Drive belt, 20 Pitch, 28.274" Pitch Length 180 Pins S7913Y-20SS180
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number S7913Y-20SS180
Product Name Single core Posi-Drive belt, 20 Pitch, 28.274" Pitch Length 180 Pins
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
.200
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.3750 inch (9.52 mm)
Belt Material Polymer Compound
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
Belt Material Polymer Compound
View Details