Stock Drive Products & Sterling Instrument - SDP/SI Single core Posi-Drive belt, 20 Pitch, 14.137" Pitch Length 90 Pins S7913Y-20SS090

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7913Y-20SS090 is a 20-pitch, single-core Posi-Drive belt with a stainless steel core and 90 drive pins, used for synchronous power transmission. The belt has a pitch length of 14.137 inches and operates within a temperature range of -10°F to +140°F. It supports a maximum no-load/belts load speed of 1100 ft/min with a maximum belt tension of 600 lbf. The belt thickness is 0.157 inches, with a 3/32 inch diameter pin, and the body is molded polyurethane.

Datasheet Summary
Powered by GS/AI

S7913Y-20SS090 is a 20-pitch, single-core Posi-Drive belt with a stainless steel core and 90 drive pins, used for synchronous power transmission. The belt has a pitch length of 14.137 inches and operates within a temperature range of -10°F to +140°F. It supports a maximum no-load/belts load speed of 1100 ft/min with a maximum belt tension of 600 lbf. The belt thickness is 0.157 inches, with a 3/32 inch diameter pin, and the body is molded polyurethane.

Suppliers

Company
Product
Description
Supplier Links
Single core Posi-Drive belt, 20 Pitch, 14.137
Hicksville, NY, United States
Single core Posi-Drive belt, 20 Pitch, 14.137" Pitch Length 90 Pins
S7913Y-20SS090
Single core Posi-Drive belt, 20 Pitch, 14.137" Pitch Length 90 Pins S7913Y-20SS090
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number S7913Y-20SS090
Product Name Single core Posi-Drive belt, 20 Pitch, 14.137" Pitch Length 90 Pins
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details