The S7912YMC32SS480 is a single-core, 2.5 mm circular pitch Posi-Drive belt with a stainless steel core and a pitch length of 1197.1 mm, designed for synchronous power transmission applications requiring high flexibility and low stretch. The belt has a metric construction with a molded polyurethane body and operates within a temperature range of -54°C to +82°C. It features 8 teeth, a minimum pulley diameter of 19.1 mm, and supports a maximum operating speed of 274 m/min under no-load conditions and 107 N under load. The belt is available in continuous lengths up to 30.4 meters.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | S7912YMC32SS480 |
| Product Name | Single Core, 2.5 mm Circular Pitch, 1197.1mm Pitch Length Stainless Posi-Drive Belt |
| Number of Teeth | 8 |