The S7912YMC32SS272 is a stainless steel core Posi-Drive belt with a 2.5 mm circular pitch and a pitch length of 678.3 mm, designed for synchronous power transmission. It has a belt width of 12.7 mm, a minimum pulley diameter of 19.1 mm, and operates at a maximum speed of 274 m/min under no-load conditions with a maximum tension of 678.3 N. The belt is made from molded polyurethane with a stainless steel core, rated for an operating temperature range of -54°C to +82°C. It features 656 drive pins and a core diameter of 2.494 mm. The belt is available in continuous lengths up to 30.4 meters.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | S7912YMC32SS272 |
| Product Name | Single Core, 2.5 mm Circular Pitch, 678.4mm Pitch Length Stainless Posi-Drive Belt |
| Number of Teeth | 8 |