The Single Core, 2.5 mm Circular Pitch, 438.9 mm Pitch Length Aramid Posi-Drive Belt, part number S7912YMC32AF176, features a core made of aramid fiber, providing high flexibility. It is designed for power transmission applications and operates within a temperature range of -26°C to +82°C. The belt can handle a maximum operating tension of 274 N and a maximum speed of 91 m/min without load. It is compatible with pulleys that have a minimum diameter of 12.7 mm and is available in continuous lengths up to 30.4 meters. This product is suitable for applications requiring precise motion transfer where flexibility is a priority.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | S7912YMC32AF176 |
| Product Name | Single Core, 2.5 mm Circular Pitch, 438.9mm Pitch Length Aramid Posi-Drive Belt |
| Number of Teeth | 8 |