The S7912YMC32AF095 is an aramid fiber-core Posi-Drive belt with a 2.5 mm circular pitch and a pitch length of 236.9 mm, designed for synchronous power transmission. It has a maximum operating speed of 274 m/min under no-load conditions and a maximum belt tension of 236.9 N under load. The belt operates within a temperature range of -26°C to +82°C and features 95 drive pins with a core diameter of 2.494 mm. The belt is made with a molded polyurethane body and aramid fiber core for high flexibility and low stretch.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | S7912YMC32AF095 |
| Product Name | Single Core, 2.5 mm Circular Pitch, 236.9mm Pitch Length Aramid Posi-Drive Belt |
| Number of Teeth | 8 |