The Single Core, 2.5 mm Circular Pitch, 199.5 mm Pitch Length Aramid Posi-Drive Belt, part number S7912YMC32AF080, is designed for power transmission applications. It features a core made of aramid fiber, which provides high flexibility. The belt operates effectively within a temperature range of -26°C to +82°C. It has a maximum operating tension of 274 N and can achieve speeds of up to 91 m/min without load and 107 m/min under load. The minimum pulley diameter required for this belt is 12.7 mm. This belt is suitable for applications that require precise motion transfer and is available in continuous lengths up to 30.4 meters.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | S7912YMC32AF080 |
| Product Name | Single Core, 2.5 mm Circular Pitch, 199.5mm Pitch Length Aramid Posi-Drive Belt |
| Number of Teeth | 8 |