The S7912Y-C32SS560 is a 32-pitch, stainless steel core, single-core Posi-Drive belt with 560 drive pins and a pitch length of 54.978 inches. It has a minimum belt core diameter of 0.750 inches, operates at speeds up to 900 ft/min under load, and handles a maximum belt tension of 54.978 lbf. The operating temperature range is from -65°F to +180°F. The belt is constructed with a molded polyurethane body and a stainless steel core for low stretch and high flexibility.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | S7912Y-C32SS560 |
| Product Name | 32 Pitch Stainless reinforced Single core Posi-Drive belt, 54.992" Pitch Length with, 560 Pins |
| Number of Teeth | 8 |