The S7912Y-C32AF400 is a 32-pitch, single-core Posi-Drive belt with an aramid fiber core and 400 drive pins, designed for synchronous power transmission. It has a pitch length of 39.270 inches and operates within a temperature range of -15°F to +180°F. The belt is compatible with standard timing pulleys and is available in continuous lengths up to 100 feet. The aramid fiber core provides high flexibility and low stretch for precision motion control applications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | S7912Y-C32AF400 |
| Product Name | 32 Pitch Aramid reinforced Single core Posi-Drive belt, 39.28" Pitch Length with, 400 Pins |
| Number of Teeth | 8 |