The S7912Y-C32AF368 is a 32-pitch, single-core Posi-Drive belt with an aramid fiber core and 368 drive pins, offering a pitch length of 36.128 inches and a maximum operating speed of 900 ft/min under no-load conditions. It is designed for high flexibility and low stretch applications, with an operating temperature range of -15°F to +180°F. The belt is constructed with a molded polyurethane body and is available in continuous lengths up to 100 feet.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | S7912Y-C32AF368 |
| Product Name | 32 Pitch Aramid reinforced Single core Posi-Drive belt, 36.138" Pitch Length with, 368 Pins |
| Number of Teeth | 8 |