S706SHM03004 is a stainless steel socket head cap screw with a metric M3 thread, 4 mm length, and a head height of 1.3 mm, designed for low-profile applications requiring minimal clearance. The screw has a shank diameter of 3 mm and a mass of 0.36 g per piece, sold in quantities of 10. The design meets the ISO convention for projections and is intended for use where a finished appearance or restricted space is a concern.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S706SHM03004 |
| Product Name | M3 Socket Head Cap Screw, Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Flat Head; Other; Flat |
| Standard Drives | Hex Socket / Allen |