The S706SHM02006 is a stainless steel socket head cap screw with a metric M2 thread, 4 mm shank length, and a maximum head height of 1.5 mm. It is designed for low-profile applications where clearance is limited or a finished appearance is required. The screw has a nominal diameter of 2 mm and a head diameter of 4 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S706SHM02006 |
| Product Name | M2 Socket Head Cap Screw, Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Flat Head; Other; Flat |
| Standard Drives | Hex Socket / Allen |