S706SC-220 is a #4-40 UNC socket head cap captive screw made of stainless steel, designed to secure protective covers to instruments and electronic equipment while preventing loss during removal. It has a thread size of #4-40 UNC, an outer diameter of 0.183 inch, a total height of 0.312 inch, a length of 0.157 inch, a socket size of 0.075 inch, and a head height of 0.033 inch. The screw requires a cover thickness of at least 0.031 inch and complies with CE marking and the EU Machinery Directive.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S706SC-220 |
| Product Name | #4-40 UNC Socket Head Cap Captive Screw, Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |