Flat-ball tip set screws with a 25 mm length and M16 x 2 thread size feature a 304 stainless steel body with a black oxide finish and a 440C stainless steel ball hardened to HRC 55-60, allowing up to 9° rotation to accommodate tilted surfaces. The part is hex-headed with a shank diameter of 10.7 mm and a ball diameter of 8 mm, and has a mass of 28 g. The design enables secure fastening on non-perpendicular surfaces. The material and performance specs are consistent across the series.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S705YFM1625 |
| Product Name | Rolling-Ball Tip Set Screw, M16 Thread Size, 25mm Long. Material: Body- 304 Stainless Steel, Ball- 440C Stainless HRC 55-60. |
| Screw Type | Set Screw |