Stock Drive Products & Sterling Instrument - SDP/SI Rolling-Ball Tip Set Screw, M12 Thread Size, 16mm Long. Material: Body- 304 Stainless Steel, Ball- 440C Stainless HRC 55-60. S705YFM1216

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rolling-Ball Tip Set Screw, part number S705YFM1216, features an M12 thread size and a length of 16mm. The body is constructed from 304 stainless steel, providing corrosion resistance, while the ball is made from 440C stainless steel with a hardness rating of HRC 55-60, ensuring durability and strength. This set screw is designed to accommodate tilted surfaces, allowing the ball to rotate up to 9° for secure fastening. This product is suitable for applications requiring reliable fastening in various environments.

Datasheet Summary
Powered by GS/AI

The Rolling-Ball Tip Set Screw, part number S705YFM1216, features an M12 thread size and a length of 16mm. The body is constructed from 304 stainless steel, providing corrosion resistance, while the ball is made from 440C stainless steel with a hardness rating of HRC 55-60, ensuring durability and strength. This set screw is designed to accommodate tilted surfaces, allowing the ball to rotate up to 9° for secure fastening. This product is suitable for applications requiring reliable fastening in various environments.

Suppliers

Company
Product
Description
Supplier Links
Rolling-Ball Tip Set Screw, M12 Thread Size, 16mm Long. Material: Body- 304 Stainless Steel, Ball- 440C Stainless HRC 55-60. - S705YFM1216 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Rolling-Ball Tip Set Screw, M12 Thread Size, 16mm Long. Material: Body- 304 Stainless Steel, Ball- 440C Stainless HRC 55-60.
S705YFM1216
Rolling-Ball Tip Set Screw, M12 Thread Size, 16mm Long. Material: Body- 304 Stainless Steel, Ball- 440C Stainless HRC 55-60. S705YFM1216
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S705YFM1216
Product Name Rolling-Ball Tip Set Screw, M12 Thread Size, 16mm Long. Material: Body- 304 Stainless Steel, Ball- 440C Stainless HRC 55-60.
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.63
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#6-32 Knurl head thumb screw.,0.71875
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
0.75
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details