Flat-ball tip set screws accommodate tilted surfaces with up to 9° of rotation. The S705YFM1016 is a metric set screw with M10 x 1.5 thread, 16 mm length, 7 mm body diameter, 6 mm ball diameter, and a 5 mm hex drive. The body is made of 304 stainless steel and the ball is 440C stainless steel with a hardness of HRC 55 to 60. The mass is 9.5 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S705YFM1016 |
| Product Name | Rolling-Ball Tip Set Screw, M10 Thread Size, 16mm Long. Material: Body- 304 Stainless Steel, Ball- 440C Stainless HRC 55-60. |
| Screw Type | Set Screw |