Rolling-ball tip set screws are used for non-marring clamping applications. The S705YBM1653 is a metric set screw with an M16 x 2 thread, 53.3 mm length, and a 12 mm hex drive. The body is made of 304 stainless steel with a black oxide finish, and the ball is made of 440C stainless steel with a hardness of HRC 55 to 60. The part has a mass of 48 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S705YBM1653 |
| Product Name | Rolling-Ball Tip Set Screw, M16 Thread Size, 53.3mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60. |
| Screw Type | Set Screw |