Stock Drive Products & Sterling Instrument - SDP/SI Rolling-Ball Tip Set Screw, M3 Thread Size, 10.2mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60. S705YBM0310

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rolling-Ball Tip Set Screw, M3 Thread Size, 10.2mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60. - S705YBM0310 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Rolling-Ball Tip Set Screw, M3 Thread Size, 10.2mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60.
S705YBM0310
Rolling-Ball Tip Set Screw, M3 Thread Size, 10.2mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60. S705YBM0310
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S705YBM0310
Product Name Rolling-Ball Tip Set Screw, M3 Thread Size, 10.2mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60.
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#6-32 Fillister Head Machine Screw, 0.375
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
0.63
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details