Stock Drive Products & Sterling Instrument - SDP/SI Rolling-Ball Tip Set Screw, M8 Thread Size, 30mm Long. Material: Body- Carbon Steel, Ball- Carbon steel HRC 55-60. S705CFM0830

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rolling-Ball Tip Set Screw, M8 Thread Size, 30mm Long. Material: Body- Carbon Steel, Ball- Carbon steel HRC 55-60. - S705CFM0830 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Rolling-Ball Tip Set Screw, M8 Thread Size, 30mm Long. Material: Body- Carbon Steel, Ball- Carbon steel HRC 55-60.
S705CFM0830
Rolling-Ball Tip Set Screw, M8 Thread Size, 30mm Long. Material: Body- Carbon Steel, Ball- Carbon steel HRC 55-60. S705CFM0830
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S705CFM0830
Product Name Rolling-Ball Tip Set Screw, M8 Thread Size, 30mm Long. Material: Body- Carbon Steel, Ball- Carbon steel HRC 55-60.
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

#8-32 Commercial, 0.187
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
M6 X 1 Thread, 12mm Head Dia, 8mm Shoulder Length, 303 Stainless Steel - A 9X15M0608A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M6
View Details
#6-32 Flat Head Machine Screw, 0.625
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
#6-32 Knurl head thumb screw.,1.281
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details