Stock Drive Products & Sterling Instrument - SDP/SI Rolling-Ball Tip Set Screw, M5 Thread Size, 20.6mm Long. Material: Body- Carbon Steel, Ball- Carbon Steel, HRC 55…60. S705CBM0521

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rolling-Ball Tip Set Screw, M5 Thread Size, 20.6mm Long. Material: Body- Carbon Steel, Ball- Carbon Steel, HRC 55…60. - S705CBM0521 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Rolling-Ball Tip Set Screw, M5 Thread Size, 20.6mm Long. Material: Body- Carbon Steel, Ball- Carbon Steel, HRC 55…60.
S705CBM0521
Rolling-Ball Tip Set Screw, M5 Thread Size, 20.6mm Long. Material: Body- Carbon Steel, Ball- Carbon Steel, HRC 55…60. S705CBM0521
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S705CBM0521
Product Name Rolling-Ball Tip Set Screw, M5 Thread Size, 20.6mm Long. Material: Body- Carbon Steel, Ball- Carbon Steel, HRC 55…60.
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

#4-40 Knurl head thumb screw.,.781
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
#0-80 Flat Head Machine Screw, 0.375
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
0.875
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details