M3 cross-recessed pan head captive machine screw in stainless steel, designed to secure protective covers to instruments and machinery, with a 12 mm length and a mass of 0.89 g. The screw's captive design prevents loss during installation or removal, and the cover thickness must be 0.8 mm or greater. It meets CE marking requirements and complies with the EU Machinery Directive.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S704SPM030012 |
| Product Name | M3 Cross Recessed Pan Head Captive Machine Screw, Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Pan Head; Other; Pan Head |
| Standard Drives | Philips / Frearson |