The S6900Y-GF-1 is a precision drum dial index made of 2024 aluminum with black hard anodized finish, designed for use with S5189Y-GB and GD Series drum dials. It has a thickness of 0.375 inch and is compatible with a drum outer diameter of 1.490 inch. The component features two precision holes with a diameter of 0.1285 inch and is laser engraved for accuracy.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S6900Y-GF-1 |
| Product Name | Precision Drum Dial Index, 1.490in. Drum O.D., 0.375in. Thick. Material- 2024 Aluminum. |