Stock Drive Products & Sterling Instrument - SDP/SI Hi-Speed Ball Coupling with 1 to 2 Deg. Backlash S58PY5-MJC0414

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S58PY5-MJC0414 is a miniature ball coupling designed to accommodate up to 15° angular misalignment and axial motion while operating at high speeds with low backlash of 1°-2°. It features a 0.125 inch bore, a nylon center for electrical isolation, and a 7/16 inch outer diameter. The coupling is 7/8 inch long and uses a #4-40 set screw. It is rated for a maximum torque of 150 ozf-in at 5000 rpm with a lateral misalignment of 0.05 inch and axial travel of 1/2 inch. The end sections are made of 303 stainless steel, and lubrication is provided by molybdenum disulfide and grease.

Datasheet Summary
Powered by GS/AI

The S58PY5-MJC0414 is a miniature ball coupling designed to accommodate up to 15° angular misalignment and axial motion while operating at high speeds with low backlash of 1°-2°. It features a 0.125 inch bore, a nylon center for electrical isolation, and a 7/16 inch outer diameter. The coupling is 7/8 inch long and uses a #4-40 set screw. It is rated for a maximum torque of 150 ozf-in at 5000 rpm with a lateral misalignment of 0.05 inch and axial travel of 1/2 inch. The end sections are made of 303 stainless steel, and lubrication is provided by molybdenum disulfide and grease.

Suppliers

Company
Product
Description
Supplier Links
Hi-Speed Ball Coupling with 1 to 2 Deg. Backlash - S58PY5-MJC0414 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Hi-Speed Ball Coupling with 1 to 2 Deg. Backlash
S58PY5-MJC0414
Hi-Speed Ball Coupling with 1 to 2 Deg. Backlash S58PY5-MJC0414
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S58PY5-MJC0414
Product Name Hi-Speed Ball Coupling with 1 to 2 Deg. Backlash
Rated Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Purchase With A 5Z15M331904 - A 5Z15M331904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 14.96 In-lbs (17.24 kg-cm)
Coupling Length 0.8661 inch (22 mm)
View Details
0.85
Specs
Rated Torque 5 In-lbs (5.77 kg-cm)
Units English Design
Bore Diameter 0.1250 inch (3.17 mm)
View Details
0.3123 in & 0.3748 in Bores, 1.063 in Long, Brass / Pin Hub with Phospher Bronze Bellows - S50BPH-P31237534 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 18.75 In-lbs (21.62 kg-cm)
Coupling Length 1.06 inch (27 mm)
View Details
Spider Type Flexible Coupling, 0.5
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88 In-lbs (101 kg-cm)
Units English Design
View Details