Stock Drive Products & Sterling Instrument - SDP/SI Antivibration Silicone insert Coupling with 10 / 10mm Bores and 26.5mm Overall Length S54HSAM191010

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S54HSAM191010 is a split-type silicone insert coupling with 10 mm bores on both sides, designed for zero backlash and electrical isolation in rotating shaft applications. It has an overall length of 26.5 mm and a maximum outer diameter of 19.1 mm. The coupling accommodates up to 0.6° of angular misalignment and 0.12 mm of parallel misalignment, with a maximum operating speed of 5000 rpm and an operating temperature range of -50°C to +150°C. The hub is aluminum, and the insert is silicone with a hardness of 40 ShA. It uses set screws for shaft retention and is rated for nonreversing service with a service factor of 1.5.

Datasheet Summary
Powered by GS/AI

The S54HSAM191010 is a split-type silicone insert coupling with 10 mm bores on both sides, designed for zero backlash and electrical isolation in rotating shaft applications. It has an overall length of 26.5 mm and a maximum outer diameter of 19.1 mm. The coupling accommodates up to 0.6° of angular misalignment and 0.12 mm of parallel misalignment, with a maximum operating speed of 5000 rpm and an operating temperature range of -50°C to +150°C. The hub is aluminum, and the insert is silicone with a hardness of 40 ShA. It uses set screws for shaft retention and is rated for nonreversing service with a service factor of 1.5.

Suppliers

Company
Product
Description
Supplier Links
Antivibration Silicone insert Coupling with 10 / 10mm Bores and 26.5mm Overall Length - S54HSAM191010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Antivibration Silicone insert Coupling with 10 / 10mm Bores and 26.5mm Overall Length
S54HSAM191010
Antivibration Silicone insert Coupling with 10 / 10mm Bores and 26.5mm Overall Length S54HSAM191010
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S54HSAM191010
Product Name Antivibration Silicone insert Coupling with 10 / 10mm Bores and 26.5mm Overall Length
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Flexible Spline Coupling, 41mm Overall length and 10 mm Bores - A 5Z28M2510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Rated Speed 15000 rpm
Units Metric Design
View Details
2.85
Specs
Rated Torque 180 In-lbs (208 kg-cm)
Units English Design
Bore Diameter 1 inch (25.4 mm)
View Details
PURCHASE WITH A 5Z 1-3112 - A 5Z 1-3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 60 In-lbs (69.18 kg-cm)
Rated Speed 15500 rpm
Coupling Diameter 1.4 inch (35.56 mm)
View Details