The S50TLCM25H10H10 is a split-type plastic coupling with 10 mm bores on both sides, designed for low-cost replacement of metal slit couplings with no backlash or windup. It has a maximum torsional stiffness of 18 N•m/rad and a maximum torque capacity of 3.8 N•m. The coupling is made of engineered polymer with stainless steel fasteners, operates between -20°C and +140°C, and has an overall length of 36 mm. The design uses a metal screw-to-metal nut to secure shafts without cutting threads into the molded body.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50TLCM25H10H10 |
| Product Name | Slit Type Plastic Couplings, 10 / 10mm Bores, 36mm Overall Length, Coupling Material: Plastic |
| Coupling Type | Helical / Slit |
| Rated Torque | 33.63 In-lbs (38.78 kg-cm) |
| Torsional Stiffness | 2.78 in-lb/deg (5.24 mN-m/arcmin) |
| Units | Metric Design |