The S50TLCM25H06H12 is a split-type plastic coupling with 6 mm and 12 mm bores, 36 mm overall length, and a metal screw-to-nut clamping system for secure shaft retention. It is made of engineered polymer with stainless steel fasteners, operating from -20°C to +140°C, and provides zero backlash and no windup even under reversing loads. The coupling offers voltage and RF isolation and is rated for a maximum parallel offset of 0.3 mm and angular offset of 5°, with a torsional stiffness of 18 N·m/rad and a cap screw torque of 3.8 N·m.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50TLCM25H06H12 |
| Product Name | Slit Type Plastic Couplings, 6 / 12mm Bores, 36mm Overall Length, Coupling Material: Plastic |
| Coupling Type | Helical / Slit |
| Rated Torque | 33.63 In-lbs (38.78 kg-cm) |
| Torsional Stiffness | 2.78 in-lb/deg (5.24 mN-m/arcmin) |
| Units | Metric Design |