Stock Drive Products & Sterling Instrument - SDP/SI Modular Bellows Coupling, Size 3, Bore Sizes: 22 / 22 mm, 90.3mm Overall Length S50SFXM03H22H22

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50SFXM03H22H22 is a modular bellows coupling of size 3, designed for backlash-free torque transmission with high torsional rigidity and low-mass moment of inertia, featuring aluminum bushings and clamps with a stainless steel bellows. It has a bore size of 22 mm on both ends and an overall length of 90.3 mm, with a transmissible torque of 147 N·m, as specified for the 22 mm bore variant in the series. The coupling is suited for high-speed applications and complies with the mounting and dimensional standards of the S50SFXM03 series.

Datasheet Summary
Powered by GS/AI

The S50SFXM03H22H22 is a modular bellows coupling of size 3, designed for backlash-free torque transmission with high torsional rigidity and low-mass moment of inertia, featuring aluminum bushings and clamps with a stainless steel bellows. It has a bore size of 22 mm on both ends and an overall length of 90.3 mm, with a transmissible torque of 147 N·m, as specified for the 22 mm bore variant in the series. The coupling is suited for high-speed applications and complies with the mounting and dimensional standards of the S50SFXM03 series.

Suppliers

Company
Product
Description
Supplier Links
Modular Bellows Coupling, Size 3, Bore Sizes: 22 / 22 mm, 90.3mm Overall Length - S50SFXM03H22H22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Modular Bellows Coupling, Size 3, Bore Sizes: 22 / 22 mm, 90.3mm Overall Length
S50SFXM03H22H22
Modular Bellows Coupling, Size 3, Bore Sizes: 22 / 22 mm, 90.3mm Overall Length S50SFXM03H22H22
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50SFXM03H22H22
Product Name Modular Bellows Coupling, Size 3, Bore Sizes: 22 / 22 mm, 90.3mm Overall Length
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

3 / 6mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP03P0619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
Hub for Use with Spline Type Flexible Coupling, 20mm Outside Diameter, 34mm Length When Assembled, 10mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M2010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details
42mm Overall Length zero Backlash Lattice Type Coupling with 16mm Bore on side A & 16mm Bore on side B - S50CLMM317X16X16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 49.56 In-lbs (57.14 kg-cm)
Units Metric Design
Bore Diameter 0.6299 inch (16 mm)
View Details