Stock Drive Products & Sterling Instrument - SDP/SI Modular Bellows Coupling, Size 1, Bore Sizes: 12 / 16 mm, 59.3mm Overall Length S50SFXM01H12H16

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50SFXM01H12H16 is a modular bellows coupling designed for backlash-free, high-torsional-rigidity torque transmission in precision applications. It features an aluminum bushing and clamp with a stainless steel bellows, and has an overall length of 59.3 mm. The coupling accommodates a 12 mm bore on one side and a 16 mm bore on the other. It is rated for a maximum transmissible torque of 35 N•m based on the 16 mm bore bushing specification in the series.

Datasheet Summary
Powered by GS/AI

The S50SFXM01H12H16 is a modular bellows coupling designed for backlash-free, high-torsional-rigidity torque transmission in precision applications. It features an aluminum bushing and clamp with a stainless steel bellows, and has an overall length of 59.3 mm. The coupling accommodates a 12 mm bore on one side and a 16 mm bore on the other. It is rated for a maximum transmissible torque of 35 N•m based on the 16 mm bore bushing specification in the series.

Suppliers

Company
Product
Description
Supplier Links
Modular Bellows Coupling, Size 1, Bore Sizes: 12 / 16 mm, 59.3mm Overall Length - S50SFXM01H12H16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Modular Bellows Coupling, Size 1, Bore Sizes: 12 / 16 mm, 59.3mm Overall Length
S50SFXM01H12H16
Modular Bellows Coupling, Size 1, Bore Sizes: 12 / 16 mm, 59.3mm Overall Length S50SFXM01H12H16
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50SFXM01H12H16
Product Name Modular Bellows Coupling, Size 1, Bore Sizes: 12 / 16 mm, 59.3mm Overall Length
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of hubs (A 5B15M001304, A 5B15M001306) can be mated with disc (A 5P15M0013) to form a coupling. - A 5P15M0013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.5000 inch (12.7 mm)
Coupling Length 0.6260 inch (15.9 mm)
View Details
5mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Black Color Spider - A 5Z27M200592 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
View Details
5mm & 5mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows - S50BPHMP05P0526 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Coupling Length 1.04 inch (26.3 mm)
View Details
0.85
Specs
Rated Torque 5 In-lbs (5.77 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details