Stock Drive Products & Sterling Instrument - SDP/SI 16 / 16mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling. S50MSXM39H16H16

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MSXM39H16H16 is a miniature slit-type flexible coupling with split hubs, designed for zero backlash and low moment of inertia in precision motion control applications. It is made of anodized aluminum and accommodates a maximum angular offset of 0.5°, lateral offset of 0.05 times the coupling length, and axial motion of ±0.1 mm. The coupling has shaft bores of 16 mm on both sides, a maximum torsional torque rating of 6 N·m, a maximum speed of 16,000 rpm, a torsional stiffness of 2.3 × 10⁻⁵ N·m/rad, a moment of inertia of 4100 g·cm², and weighs 88 grams. It is secured with M4 cap screws.

Datasheet Summary
Powered by GS/AI

The S50MSXM39H16H16 is a miniature slit-type flexible coupling with split hubs, designed for zero backlash and low moment of inertia in precision motion control applications. It is made of anodized aluminum and accommodates a maximum angular offset of 0.5°, lateral offset of 0.05 times the coupling length, and axial motion of ±0.1 mm. The coupling has shaft bores of 16 mm on both sides, a maximum torsional torque rating of 6 N·m, a maximum speed of 16,000 rpm, a torsional stiffness of 2.3 × 10⁻⁵ N·m/rad, a moment of inertia of 4100 g·cm², and weighs 88 grams. It is secured with M4 cap screws.

Suppliers

Company
Product
Description
Supplier Links
16 / 16mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling. - S50MSXM39H16H16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16 / 16mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling.
S50MSXM39H16H16
16 / 16mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling. S50MSXM39H16H16
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MSXM39H16H16
Product Name 16 / 16mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling.
Coupling Type Helical / Slit
Rated Torque 53.1 In-lbs (61.22 kg-cm)
Rated Speed 16000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Spline Coupling, 27mm Overall length and 3 mm Bores - A 5Z28M1603 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 24000 rpm
Units Metric Design
View Details
Purchase With A 5Z15M003310 - A 5Z15M003310 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Coupling Length 1.89 inch (48 mm)
View Details
Flexible Spline Coupling, 27mm Overall length and 8 mm Bores - A 5Z28M1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 24000 rpm
Units Metric Design
View Details
12mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Black Color Spider - A 5Z27M401292 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88.5 In-lbs (102 kg-cm)
Units Metric Design
View Details