Stock Drive Products & Sterling Instrument - SDP/SI 8 / 8mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling. S50MSXM19H08H08

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MSXM19H08H08 is a miniature slit-type flexible coupling with split hubs, designed for zero backlash and low moment of inertia in precision motion control applications. It features an anodized aluminum construction, compensates for up to 0.5° angular offset and 0.05 mm lateral offset per mm of length, and accommodates ±0.1 mm axial motion. The coupling has a bore diameter of 8 mm on both ends and a 19 mm outer diameter. It is rated for a maximum torque of 1 N•m and a maximum speed of 33,000 rpm, with a torsional stiffness of 5.8 × 10^(−7) N•m/rad and a mass of 270 grams.

Datasheet Summary
Powered by GS/AI

The S50MSXM19H08H08 is a miniature slit-type flexible coupling with split hubs, designed for zero backlash and low moment of inertia in precision motion control applications. It features an anodized aluminum construction, compensates for up to 0.5° angular offset and 0.05 mm lateral offset per mm of length, and accommodates ±0.1 mm axial motion. The coupling has a bore diameter of 8 mm on both ends and a 19 mm outer diameter. It is rated for a maximum torque of 1 N•m and a maximum speed of 33,000 rpm, with a torsional stiffness of 5.8 × 10^(−7) N•m/rad and a mass of 270 grams.

Suppliers

Company
Product
Description
Supplier Links
8 / 8mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling. - S50MSXM19H08H08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8 / 8mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling.
S50MSXM19H08H08
8 / 8mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling. S50MSXM19H08H08
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MSXM19H08H08
Product Name 8 / 8mm (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling.
Coupling Type Helical / Slit
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 33000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.25
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19 In-lbs (21.91 kg-cm)
Units English Design
View Details
Any A 5Z28-16 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.4 In-lbs (5.07 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Any A 5D 1-11 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 6 In-lbs (6.92 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
10mm Bore, 50.8mm Overall Length, Polyurethane,
Specs
Rated Torque 12.04 In-lbs (13.88 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.3937 inch (10 mm)
View Details