The S50MSX-063H18H18 is a split hub flexible coupling made from aluminum alloy ASTM 7075, designed to connect rotating shafts with zero backlash and low moment of inertia. It has a 0.1875 inch bore, an overall length of 0.685 inches, and an outer diameter of 0.630 inches. It accommodates a maximum angular offset of 5°, lateral offset of 0.002 inches, and axial motion of ±0.004 inches. The coupling uses a #4-40 cap screw and has a maximum torsional torque rating of 8.85 lbf·in at 33,000 rpm. Its static torsional stiffness is 41.71 lbf·in/deg, and its moment of inertia is 0.42 oz·in², based on the maximum bore.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MSX-063H18H18 |
| Product Name | 0.1875" Bore, 0.685" Overall Length, MSX Split Hub Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 4.43 In-lbs (5.11 kg-cm) |
| Rated Speed | 39000 rpm |
| Torsional Stiffness | 30.9 in-lb/deg (58.19 mN-m/arcmin) |