Stock Drive Products & Sterling Instrument - SDP/SI 30mm & 30mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling S50MSKMS63K30K30

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MSKMS63K30K30 is a miniature slit-type flexible coupling with 30 mm bores on both sides, designed for zero backlash and high torsional stiffness in precision applications. It is made of stainless steel, has a maximum angular offset of 2°, and an axial offset tolerance of ±0.5 mm. The coupling has a length of 90 mm, a diameter of 63 mm, and uses an M8 set screw. It supports a maximum torque of 35 N•m, a maximum speed of 10,000 rpm, and a torsional stiffness of 1800 N•m/rad. Its mass is 1300 grams. The bore diameter is specified with an H8 tolerance, and the part is designed for metric shafts with the same bore size on each side.

Datasheet Summary
Powered by GS/AI

The S50MSKMS63K30K30 is a miniature slit-type flexible coupling with 30 mm bores on both sides, designed for zero backlash and high torsional stiffness in precision applications. It is made of stainless steel, has a maximum angular offset of 2°, and an axial offset tolerance of ±0.5 mm. The coupling has a length of 90 mm, a diameter of 63 mm, and uses an M8 set screw. It supports a maximum torque of 35 N•m, a maximum speed of 10,000 rpm, and a torsional stiffness of 1800 N•m/rad. Its mass is 1300 grams. The bore diameter is specified with an H8 tolerance, and the part is designed for metric shafts with the same bore size on each side.

Suppliers

Company
Product
Description
Supplier Links
30mm & 30mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling - S50MSKMS63K30K30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30mm & 30mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling
S50MSKMS63K30K30
30mm & 30mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling S50MSKMS63K30K30
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MSKMS63K30K30
Product Name 30mm & 30mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling
Coupling Type Helical / Slit
Rated Torque 310 In-lbs (357 kg-cm)
Rated Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.25
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19 In-lbs (21.91 kg-cm)
Units English Design
View Details
Order With Part Number: A 5Z 3-09012 - A 5Z 3-09012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 144 In-lbs (166 kg-cm)
Coupling Length 2.12 inch (53.97 mm)
View Details
PURCHASE WITH A 5Z 1-3112 - A 5Z 1-3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 60 In-lbs (69.18 kg-cm)
Rated Speed 15500 rpm
Coupling Diameter 1.4 inch (35.56 mm)
View Details
3 / 6mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP03P0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details