Stock Drive Products & Sterling Instrument - SDP/SI 16mm & 16mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling S50MSKMA50K16K16

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MSKMA50K16K16 is a zero backlash, miniature slit type flexible coupling with 16 mm bores on both ends, designed to transmit torque while accommodating angular misalignment up to 2° and axial offset up to ±0.5 mm. It is made of anodized aluminum, has a total length of 71 mm, and is secured by an M6 set screw. The coupling offers a torsional stiffness of 12,000 N·m/rad and a maximum torque capacity of 16 N·m. Its moment of inertia is 1 × 10⁻⁴ kg·m², and it weighs 0.15 kg.

Datasheet Summary
Powered by GS/AI

The S50MSKMA50K16K16 is a zero backlash, miniature slit type flexible coupling with 16 mm bores on both ends, designed to transmit torque while accommodating angular misalignment up to 2° and axial offset up to ±0.5 mm. It is made of anodized aluminum, has a total length of 71 mm, and is secured by an M6 set screw. The coupling offers a torsional stiffness of 12,000 N·m/rad and a maximum torque capacity of 16 N·m. Its moment of inertia is 1 × 10⁻⁴ kg·m², and it weighs 0.15 kg.

Suppliers

Company
Product
Description
Supplier Links
16mm & 16mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling - S50MSKMA50K16K16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16mm & 16mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling
S50MSKMA50K16K16
16mm & 16mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling S50MSKMA50K16K16
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MSKMA50K16K16
Product Name 16mm & 16mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling
Coupling Type Helical / Slit
Rated Torque 142 In-lbs (163 kg-cm)
Rated Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Any A 5D28-20 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-2008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.8 In-lbs (10.15 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Any A 5D 1-11 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 6 In-lbs (6.92 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
42mm Overall Length zero Backlash Lattice Type Coupling with 16mm Bore on side A & 16mm Bore on side B - S50CLMM317X16X16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 49.56 In-lbs (57.14 kg-cm)
Units Metric Design
Bore Diameter 0.6299 inch (16 mm)
View Details
Any combination of A 5A15M332506,A 5A15M332508,A 5A15M332510, with A 5P15M3325 can be used to form a coupling - A 5A15M332508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
View Details