The S50MSK-248K75K75 is a slotted flexible coupling with a 0.7500 inch bore and 3.54 inch overall length, designed for zero backlash and high torsional stiffness in precision motion applications. It is constructed of anodized aluminum, features a keyway with a 0.250 inch width and 0.115 inch depth, and uses two set screws at 90 degrees. The coupling accommodates a maximum angular offset of 2° and axial motion of ±0.02 inch, with a maximum torsional torque rating of 283.2 lbf·in and a maximum speed of 10,000 rpm. Its moment of inertia is 17.49 oz·in², lateral stiffness is 479.0 lbf·in/deg, and weight is 1.1811 inch bore length. The bore tolerance is +.0013/-.0000 for the 0.7500 inch size.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MSK-248K75K75 |
| Product Name | 0.75" Bore, 3.54" Overall Length, MSK Pin Hub with Keyway Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 283 In-lbs (327 kg-cm) |
| Rated Speed | 10000 rpm |
| Torsional Stiffness | 479 in-lb/deg (902 mN-m/arcmin) |