The S50MSK-157K50K50 is a slotted flexible coupling with a 0.5000 inch bore and 2.20 inch overall length, designed for zero backlash and high torsional stiffness. It is constructed from anodized aluminum, features a keyway with a 3/16 x 3/16 inch key size, and uses two set screws at 90 degrees for shaft attachment. The coupling accommodates a maximum angular offset of 2 degrees and axial motion of ±0.02 inch. It has a maximum torsional torque rating of 70.8 lbf·in, operates at up to 15,000 rpm, and exhibits a lateral stiffness of 108.2 lbf·in/deg. The moment of inertia is 1.75 oz·in², and the maximum lateral offset tolerance is 0.006 inch.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MSK-157K50K50 |
| Product Name | 0.5" Bore, 2.2" Overall Length, MSK Pin Hub with Keyway Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 70.8 In-lbs (81.64 kg-cm) |
| Rated Speed | 15000 rpm |
| Torsional Stiffness | 108 in-lb/deg (204 mN-m/arcmin) |