Stock Drive Products & Sterling Instrument - SDP/SI 5mm & 5mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling S50MSCMA12H05H05

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MSCMA12H05H05 is a zero backlash miniature slit type flexible coupling designed for 5mm bores on both sides. It is constructed from anodized aluminum, providing durability and resistance to wear. This coupling features a maximum angular offset compensation of 2°, making it suitable for applications where slight misalignment may occur. The shaft tolerance is specified as h7, accommodating bore sizes of 4, 5, and 6 mm with a tolerance of 0/-0.012 mm, and for 8 and 10 mm bores, the tolerance is 0/-0.015 mm. The coupling is part of a series that offers various bore diameter combinations, allowing for customization based on specific project requirements. Its design ensures high torsional stiffness, making it effective for transmitting torque without backlash, which is critical in precision applications.

Datasheet Summary
Powered by GS/AI

The S50MSCMA12H05H05 is a zero backlash miniature slit type flexible coupling designed for 5mm bores on both sides. It is constructed from anodized aluminum, providing durability and resistance to wear. This coupling features a maximum angular offset compensation of 2°, making it suitable for applications where slight misalignment may occur. The shaft tolerance is specified as h7, accommodating bore sizes of 4, 5, and 6 mm with a tolerance of 0/-0.012 mm, and for 8 and 10 mm bores, the tolerance is 0/-0.015 mm. The coupling is part of a series that offers various bore diameter combinations, allowing for customization based on specific project requirements. Its design ensures high torsional stiffness, making it effective for transmitting torque without backlash, which is critical in precision applications.

Suppliers

Company
Product
Description
Supplier Links
5mm & 5mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling - S50MSCMA12H05H05 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm & 5mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling
S50MSCMA12H05H05
5mm & 5mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling S50MSCMA12H05H05
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MSCMA12H05H05
Product Name 5mm & 5mm Bores (Side1 & Side2), Zero Backlash Miniature Slit Type Flexible Coupling
Coupling Type Helical / Slit
Rated Torque 3.54 In-lbs (4.08 kg-cm)
Rated Speed 52000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

6mm Bore, 28.6mm Overall Length, Polyurethane,
Specs
Rated Torque 3.01 In-lbs (3.47 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.2362 inch (6 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Any combination of A 5A15M333308,A 5A15M333310,A 5A15M333312, with A 5P15M3333 can be used to form a coupling - A 5A15M333308 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
View Details
0.125
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.1250 inch (3.17 mm)
View Details