Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Bore, 0.728" Overall Length, MSC Split Hub Coupling S50MSC-S02H18H18

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote Datasheet
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Bore, 0.728" Overall Length, MSC Split Hub Coupling
S50MSC-S02H18H18
0.1875" Bore, 0.728" Overall Length, MSC Split Hub Coupling S50MSC-S02H18H18
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MSC-S02H18H18
Product Name 0.1875" Bore, 0.728" Overall Length, MSC Split Hub Coupling
Coupling Type Helical / Slit
Rated Torque 2.66 In-lbs (3.07 kg-cm)
Rated Speed 52000 rpm
Torsional Stiffness 9.89 in-lb/deg (18.62 mN-m/arcmin)
Unlock Full Specs
to access all available technical data

Similar Products

2.6
Specs
Rated Torque 135 In-lbs (156 kg-cm)
Units English Design
Bore Diameter 0.6250 inch (15.87 mm)
View Details
1.5
Specs
Rated Torque 24 In-lbs (27.67 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
0.1873 in & 0.187 in Bores, 1.035 in Long, Brass / Pin Hub with Phospher Bronze Bellows - S50BPH-P18718733 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 12.5 In-lbs (14.41 kg-cm)
Coupling Length 1.03 inch (26.29 mm)
View Details
4 / 8mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP04P0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details