The S50MSC-S02H12H12 is a split hub flexible coupling made of stainless steel, designed to connect rotating shafts with zero backlash and high torsional stiffness. It has a 0.1250 inch bore diameter, an overall length of 0.728 inches, and an outer diameter of 0.472 inches, secured by two #2-56 cap screws. The coupling accommodates up to 2° angular offset and 0.008 inches of lateral motion, with a maximum torsional torque rating of 2.66 lbf·in and a maximum speed of 52,000 rpm. Its moment of inertia is 0.012 oz·in² and it weighs 0.35 ounces.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MSC-S02H12H12 |
| Product Name | 0.125" Bore, 0.728" Overall Length, MSC Split Hub Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 2.66 In-lbs (3.07 kg-cm) |
| Rated Speed | 52000 rpm |
| Torsional Stiffness | 9.89 in-lb/deg (18.62 mN-m/arcmin) |