The S50MSC-A09H75H75 is a split hub, zero backlash flexible coupling made of anodized aluminum, designed to connect rotating shafts while compensating for angular misalignment up to 2°. It has a 0.7500 inch bore, 3.54 inch overall length, and uses a 5/16-18 cap screw. The coupling transmits a maximum torsional torque of 283.2 lbf·in, has a polar moment of inertia of 17.494 oz·in², and a lateral stiffness of 479.0 lbf·in/rad. It supports a maximum speed of 10,000 rpm and an axial motion tolerance of ±0.020 inch. The coupling weighs 18.71 ounces.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MSC-A09H75H75 |
| Product Name | 0.75" Bore, 3.54" Overall Length, MSC Split Hub Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 283 In-lbs (327 kg-cm) |
| Rated Speed | 10000 rpm |
| Torsional Stiffness | 479 in-lb/deg (902 mN-m/arcmin) |