The S50MSC-A07H50H50 is a split hub flexible coupling made of anodized aluminum with a 0.5000 inch bore diameter and an overall length of 2.20 inches. It features zero backlash and high torsional stiffness, compensating for up to 2° angular misalignment and 0.669 in-lb/deg torsional stiffness. The coupling has a maximum torque rating of 70.8 lbf·in, a maximum speed of 15,000 rpm, a moment of inertia of 1.804 oz·in², and supports lateral motion of ±0.020 inches and axial motion of 4.94 ounces. It uses two cap screws each end and weighs 9.53 ounces.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MSC-A07H50H50 |
| Product Name | 0.5" Bore, 2.2" Overall Length, MSC Split Hub Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 70.8 In-lbs (81.64 kg-cm) |
| Rated Speed | 15000 rpm |
| Torsional Stiffness | 108 in-lb/deg (204 mN-m/arcmin) |