The S50MSC-A05H25H25 is a split hub flexible coupling with an anodized aluminum body, designed for zero backlash and high torsional stiffness in precision applications. It has a 0.2500 inch bore, an overall length of 1.220 inches, and an outer diameter of 0.984 inches. The coupling uses a #6-32 cap screw and is rated for a maximum torsional torque of 17.7 lbf·in, a maximum speed of 25,000 rpm, and a torsional stiffness of 58.71 lbf·in/deg. It compensates for angular misalignment up to 2° and lateral motion of ±0.020 inches. Its static weight is 0.99 oz.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MSC-A05H25H25 |
| Product Name | 0.25" Bore, 1.22" Overall Length, MSC Split Hub Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 17.7 In-lbs (20.41 kg-cm) |
| Rated Speed | 25000 rpm |
| Torsional Stiffness | 58.71 in-lb/deg (111 mN-m/arcmin) |