Stock Drive Products & Sterling Instrument - SDP/SI High Torque & Response, Zero Backlash Double Disksmm / Clamp Screw Coupling S50MHWM32H06H08

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MHWM32H06H08 is a heavy-duty double disk flexible coupling designed for high torque and zero backlash applications, with stainless steel pins and disks and anodized aluminum hubs and spacer. It accommodates up to 2° angular offset at each end and supports shaft tolerances of 8 mm (0/-0.018 mm) and 6 mm (0/-0.018 mm). The coupling has a rated torque of 2 N·m, a maximum rotational speed of 19,000 rpm, torsional stiffness of 1000 N·m/rad, lateral misalignment compensation of ±0.4 mm, axial motion capability of 0.15 mm, and a weight of 48 grams. It uses M3 screws for clamping and is 40 mm in length.

Datasheet Summary
Powered by GS/AI

The S50MHWM32H06H08 is a heavy-duty double disk flexible coupling designed for high torque and zero backlash applications, with stainless steel pins and disks and anodized aluminum hubs and spacer. It accommodates up to 2° angular offset at each end and supports shaft tolerances of 8 mm (0/-0.018 mm) and 6 mm (0/-0.018 mm). The coupling has a rated torque of 2 N·m, a maximum rotational speed of 19,000 rpm, torsional stiffness of 1000 N·m/rad, lateral misalignment compensation of ±0.4 mm, axial motion capability of 0.15 mm, and a weight of 48 grams. It uses M3 screws for clamping and is 40 mm in length.

Suppliers

Company
Product
Description
Supplier Links
High Torque & Response, Zero Backlash Double Disksmm / Clamp Screw Coupling - S50MHWM32H06H08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
High Torque & Response, Zero Backlash Double Disksmm / Clamp Screw Coupling
S50MHWM32H06H08
High Torque & Response, Zero Backlash Double Disksmm / Clamp Screw Coupling S50MHWM32H06H08
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MHWM32H06H08
Product Name High Torque & Response, Zero Backlash Double Disksmm / Clamp Screw Coupling
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

All A 5D 3-070 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-07014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.4375 inch (11.11 mm)
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27M2005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units Metric Design
Bore Diameter 0.1969 inch (5 mm)
View Details
3.1
Specs
Rated Torque 300 In-lbs (346 kg-cm)
Units English Design
Bore Diameter 1.25 inch (31.75 mm)
View Details
Any Two hubs & a insert of (A 5T23--Series & A 5R23-32) can be combined to form a coupling with the same or different bores on opposite sides - A 5T23-3214 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.4375 inch (11.11 mm)
View Details