Stock Drive Products & Sterling Instrument - SDP/SI Set Screw Type Bellows Couplings, 12 / 12mm Bores, 42mm Overall Length, Hub Material: Stainless Steel, Bellow Material: Stainless Steel S50MFBMS32P12P12

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Set screw type bellows couplings with 12 mm bores on both ends, made entirely of stainless steel, are designed for zero backlash and maintenance-free operation. The coupling has an overall length of 42 mm, a maximum torsional torque of 3 N·m, a static torque rating of 6 N·m, a maximum rotational speed of 12,000 rpm, a torsional stiffness of 490 N·m/rad, and a weight of 130 grams. It accommodates a parallel offset of up to 0.8 mm and an angular misalignment of up to 2.5 degrees, with angular play listed at 73 arcminutes. The coupling includes stainless steel cap screws and is rated for metric shaft tolerances h6 or h7.

Datasheet Summary
Powered by GS/AI

Set screw type bellows couplings with 12 mm bores on both ends, made entirely of stainless steel, are designed for zero backlash and maintenance-free operation. The coupling has an overall length of 42 mm, a maximum torsional torque of 3 N·m, a static torque rating of 6 N·m, a maximum rotational speed of 12,000 rpm, a torsional stiffness of 490 N·m/rad, and a weight of 130 grams. It accommodates a parallel offset of up to 0.8 mm and an angular misalignment of up to 2.5 degrees, with angular play listed at 73 arcminutes. The coupling includes stainless steel cap screws and is rated for metric shaft tolerances h6 or h7.

Suppliers

Company
Product
Description
Supplier Links
Set Screw Type Bellows Couplings, 12 / 12mm Bores, 42mm Overall Length, Hub Material: Stainless Steel, Bellow Material: Stainless Steel - S50MFBMS32P12P12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Set Screw Type Bellows Couplings, 12 / 12mm Bores, 42mm Overall Length, Hub Material: Stainless Steel, Bellow Material: Stainless Steel
S50MFBMS32P12P12
Set Screw Type Bellows Couplings, 12 / 12mm Bores, 42mm Overall Length, Hub Material: Stainless Steel, Bellow Material: Stainless Steel S50MFBMS32P12P12
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MFBMS32P12P12
Product Name Set Screw Type Bellows Couplings, 12 / 12mm Bores, 42mm Overall Length, Hub Material: Stainless Steel, Bellow Material: Stainless Steel
Coupling Type Metal Bellows
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Rated Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Assemble with any A 5D 3-070.. series Hubs, A complete coupling require two hubs and a spider. - A 5R 3-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Coupling Diameter 1.36 inch (34.52 mm)
Coupling Length 2 inch (50.8 mm)
View Details
1.375
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27M2006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
Flexible Spline Coupling, 41mm Overall length and 10 mm Bores - A 5Z28M2510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Rated Speed 15000 rpm
Units Metric Design
View Details