Set screw type bellows couplings with 6 mm and 12 mm bore diameters, made entirely of stainless steel, feature a 36.5 mm overall length and a maximum torsional torque rating of 2 N·m. The coupling accommodates a parallel offset of 0.15 mm, an angular misalignment of up to +0.6/-1.8 mm, and an axial play of 73 grams at maximum bore size, with a torsional stiffness of 330 N·m/rad and a maximum speed of 15,000 rpm. The hub and bellows materials are stainless steel, and the cap screws are stainless steel. The design is zero backlash and maintenance-free.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MFBMS25P06P12 |
| Product Name | Set Screw Type Bellows Couplings, 6 / 12mm Bores, 36.5mm Overall Length, Hub Material: Stainless Steel, Bellow Material: Stainless Steel |
| Coupling Type | Metal Bellows |
| Rated Torque | 17.7 In-lbs (20.41 kg-cm) |
| Rated Speed | 15000 rpm |