Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 8 / 8mm Bores and 36.5mm overall length S50MFBMS25H08H08

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MFBMS25H08H08 is a stainless steel split hub bellows coupling designed for zero backlash, maintenance-free torque transmission between shafts with 8 mm bores on both ends and an overall length of 36.5 mm. It has a maximum torsional torque rating of 2 N·m, a static torque capacity of 4 N·m, and a maximum rotational speed of 6100 rpm. The coupling provides a torsional stiffness of 330 N·m/rad, accommodates a parallel offset of up to 0.15 mm, an angular offset of up to 2°, and an axial offset of up to +0.6/-1.8 mm, with no angular play. Its rated weight is 10 grams with maximum bore dimensions.

Datasheet Summary
Powered by GS/AI

The S50MFBMS25H08H08 is a stainless steel split hub bellows coupling designed for zero backlash, maintenance-free torque transmission between shafts with 8 mm bores on both ends and an overall length of 36.5 mm. It has a maximum torsional torque rating of 2 N·m, a static torque capacity of 4 N·m, and a maximum rotational speed of 6100 rpm. The coupling provides a torsional stiffness of 330 N·m/rad, accommodates a parallel offset of up to 0.15 mm, an angular offset of up to 2°, and an axial offset of up to +0.6/-1.8 mm, with no angular play. Its rated weight is 10 grams with maximum bore dimensions.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 8 / 8mm Bores and 36.5mm overall length - S50MFBMS25H08H08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 8 / 8mm Bores and 36.5mm overall length
S50MFBMS25H08H08
Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 8 / 8mm Bores and 36.5mm overall length S50MFBMS25H08H08
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MFBMS25H08H08
Product Name Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 8 / 8mm Bores and 36.5mm overall length
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

1.65
Specs
Rated Torque 48 In-lbs (55.35 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
0.3125
Specs
Coupling Type Sliding Block
Rated Torque 35 In-lbs (40.36 kg-cm)
Units English Design
View Details
Any combination of A 5A15M002508, A 5A15M002510, with A 5 P15M0025 (Disc), can be used to form a coupling. - A 5A15M002510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details
Spider Type Flexible Coupling, 0.25
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 66 In-lbs (76.1 kg-cm)
Units English Design
View Details