Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 5 / 5mm Bores and 23.5mm overall length S50MFBMS12H05H05

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S50MFBMS12H05H05 is a stainless steel split hub bellows coupling with 5 mm bore diameters on both ends and an overall length of 23.5 mm. It features zero backlash and is maintenance-free, with hubs, bellows, and cap screws all constructed from stainless steel. The coupling is rated for a maximum torsional torque of 1 N·m and a maximum static torque of 2 N·m, with a maximum rotational speed of 9500 rpm and a torsional stiffness of 150 N·m/rad. It accommodates a maximum parallel misalignment of 0.1 mm, angular misalignment of 1.5°, and axial offset of +0.4/-1.2 mm. The listed weight is 7 grams with maximum bore dimensions.

Datasheet Summary
Powered by GS/AI

S50MFBMS12H05H05 is a stainless steel split hub bellows coupling with 5 mm bore diameters on both ends and an overall length of 23.5 mm. It features zero backlash and is maintenance-free, with hubs, bellows, and cap screws all constructed from stainless steel. The coupling is rated for a maximum torsional torque of 1 N·m and a maximum static torque of 2 N·m, with a maximum rotational speed of 9500 rpm and a torsional stiffness of 150 N·m/rad. It accommodates a maximum parallel misalignment of 0.1 mm, angular misalignment of 1.5°, and axial offset of +0.4/-1.2 mm. The listed weight is 7 grams with maximum bore dimensions.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 5 / 5mm Bores and 23.5mm overall length - S50MFBMS12H05H05 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 5 / 5mm Bores and 23.5mm overall length
S50MFBMS12H05H05
Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 5 / 5mm Bores and 23.5mm overall length S50MFBMS12H05H05
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MFBMS12H05H05
Product Name Stainless Steel Hub, Stainless Steel Bellow Split Type Hub Bellow Coupling with 5 / 5mm Bores and 23.5mm overall length
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.625
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88 In-lbs (101 kg-cm)
Units English Design
View Details
Any combination of A 5A15M331903,A 5A15M331904,A 5A15M331906, with A 5P15M3319 can be used to form a coupling - A 5A15M331906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
Spider Type Flexible Coupling, 0.25
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19 In-lbs (21.91 kg-cm)
Units English Design
View Details
5 / 8mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP05P0819 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details