Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Commercial tolerance clamp S3701Y-J121

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Commercial tolerance clamp
S3701Y-J121
0.376" Bore, Commercial tolerance clamp S3701Y-J121
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-J121
Product Name 0.376" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.18 inch (4.6 mm)
View Details
4mm Bore, 11mm Outside Diameter, 5mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M111040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.20 inch (5.0 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
3MM Bore, 11MM O.D., 7MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0311 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.28 inch (7.0 mm)
Bore 0.118 inch (3.0 mm)
View Details