The S1VZ10M084T0505 is a nonmetallic Fairloc® hub spur gear with 84 teeth, a module of 1, and a 20° pressure angle, featuring an acetal gear tooth and a 303 stainless steel hub. The gear has a 5 mm bore (H7) and a 5 mm face width. The pitch diameter is 84 mm, and the overall length is 14 mm. The part is designed for precision motion control applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ10M084T0505 |
| Product Name | Module 1, 84 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |