S1VZ10M066T0505 is a nonmetallic Fairloc® hub spur gear with acetal teeth and a 303 stainless steel hub, designed for metric applications with a 20° pressure angle. It has a 66-tooth count, a 66 mm pitch diameter, a 5 mm face width, and a 5 mm bore (H7). The gear is part of a series with module 1 sizing and standardized dimensions for bore sizes 5 mm and 8 mm. The hub design enables secure shaft mounting without set screws.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ10M066T0505 |
| Product Name | Module 1, 66 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |